Vishay Precision Group 1000W 18V TVS Protection Diode SMF18A-E3-08

Description
Trans Voltage Suppressor Diode, 1000W, 18V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF18A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF18A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1000W, 18V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF18A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF18A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000W 18V TVS Protection Diode
144-SMF18A-E3-08
1000W 18V TVS Protection Diode 144-SMF18A-E3-08
Trans Voltage Suppressor Diode, 1000W, 18V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF18A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF18A-E3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 18V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF18A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF18A-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF18A-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF18A-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF18A-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS - TVS - Diodes - SMF18A-E3-08 - 896066-SMF18A-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF18A-E3-08
896066-SMF18A-E3-08
TVS - TVS - Diodes - SMF18A-E3-08 896066-SMF18A-E3-08
Manufacturer: Vishay Win Source Part Number: 896066-SMF18A-E3-08 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: 29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: SMF18 Categories: Circuit Protection Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMF18A-GS08, SMF18A-GS08TR-ND, SMF18A-GS08GITR, SMF18A-GS08GIDKR-ND, SMF18A-GS08CT, SMF18A-GS08GIDKR, SMF18AGS08, SMF18A-E3-08CT, SMF18A-E3-08TR, 751-1439-1, SMF18A-GS08DKR, SMF18A-GS08CT-ND, 751-1439-6, SMF18A-E3-08DKR, SMF18A-GS08DKR-ND, 751-1439-1-ND, 751-1439-2-ND, SMF18A-GS08GICT-ND, 751-1439-2, SMF18A-GS08GITR-ND, SMF18A-GS08TR, 751-1439-6-ND, SMF18A-GS08GICT

Manufacturer: Vishay
Win Source Part Number: 896066-SMF18A-E3-08
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMF18
Categories: Circuit Protection
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMF18A-GS08, SMF18A-GS08TR-ND, SMF18A-GS08GITR, SMF18A-GS08GIDKR-ND, SMF18A-GS08CT, SMF18A-GS08GIDKR, SMF18AGS08, SMF18A-E3-08CT, SMF18A-E3-08TR, 751-1439-1, SMF18A-GS08DKR, SMF18A-GS08CT-ND, 751-1439-6, SMF18A-E3-08DKR, SMF18A-GS08DKR-ND, 751-1439-1-ND, 751-1439-2-ND, SMF18A-GS08GICT-ND, 751-1439-2, SMF18A-GS08GITR-ND, SMF18A-GS08TR, 751-1439-6-ND, SMF18A-GS08GICT

Buy Now Datasheet
Diode, Esd Protection, 18V, 320Pf; Clamping Voltage Vc Max Vishay - 04AJ4632 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 18V, 320Pf; Clamping Voltage Vc Max Vishay
04AJ4632
Diode, Esd Protection, 18V, 320Pf; Clamping Voltage Vc Max Vishay 04AJ4632
DIODE, ESD PROTECTION, 18V, 320PF; Clamping Voltage Vc Max:29.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:18V; Power Dissipation Pd:1kW; Product Range:TRANSZORB SMCJ Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECTION, 18V, 320PF; Clamping Voltage Vc Max:29.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:18V; Power Dissipation Pd:1kW; Product Range:TRANSZORB SMCJ Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF18A-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF18A-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF18A-E3-08
TVS DIODE 18VWM 29.2VC SMF

TVS DIODE 18VWM 29.2VC SMF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF18A-E3-08 SMF18A-E3-08TR-ND 896066-SMF18A-E3-08 04AJ4632 SMF18A-E3-08
Product Name 1000W 18V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMF18A-E3-08 Diode, Esd Protection, 18V, 320Pf; Clamping Voltage Vc Max Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Cut Tape DO-219AB DO-219AB (SMF) DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data