6.2A 32.4V 22.2V 20V 200W SOD-12
6.2A 32.4V 22.2V 20V 200W SOD-12
6.2A 32.4V 22.2V 20V 200W SOD-12
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF20CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 32.4 volts |