29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 18VWM 29.2VC DO219AB
TVS DIODE 18VWM 29.2VC SMF
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-HM3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMF18A-HM3-08TR-ND | SMF18A-HM3-08 | SMF18A-HM3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB-2 |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 29.2 volts | 29.2 volts |