PANJIT SemiConductor 200W 20V TVS Protection Diode SMF20A_R1_00001

Description
Trans Voltage Suppressor Diode, 200W, 20V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF20A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF20A_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 200W, 20V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF20A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF20A_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W 20V TVS Protection Diode - 144-SMF20A_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 20V TVS Protection Diode
144-SMF20A_R1_00001
200W 20V TVS Protection Diode 144-SMF20A_R1_00001
Trans Voltage Suppressor Diode, 200W, 20V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF20A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF20A_R1_00001 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 200W, 20V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF20A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF20A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1335038-SMF20A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1335038-SMF20A_R1_00001
Circuit Protection - TVS - Diodes 1335038-SMF20A_R1_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1335038-SMF20A_R1_00 001 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.2A Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 3757-SMF20A_R1_00001 TR,3757-SMF20A_R1_00 001DKR,3757-SMF20A_R 1_00001CT RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1335038-SMF20A_R1_00001
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.2A
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 3757-SMF20A_R1_00001TR,3757-SMF20A_R1_00001DKR,3757-SMF20A_R1_00001CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - 3757-SMF20A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL

32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - 3757-SMF20A_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL

32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF20A_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF20A_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF20A_R1_00001
SOD-123FL, TVS

SOD-123FL, TVS

Supplier's Site
SOD-123FL, TVS

SOD-123FL, TVS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF20A_R1_00001 1335038-SMF20A_R1_00001 3757-SMF20A_R1_00001TR-ND SMF20A_R1_00001 SMF20A_R1_00001
Product Name 200W 20V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2222823P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
Double ESD protection diode for transient overvoltage suppression - MMBZ20VCL-QR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Power TVS Modules - 60KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS - TVS - Diodes - 1V5KE200A - 905808-1V5KE200A - Win Source Electronics
Specs
Package DO-201; DO-201AD
Tj -55 to 175 C (-67 to 347 F)
View Details