35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount PMDU
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount PMDU
35.5V Clamp 5.6A Ipp Tvs Diode Surface Mount PMDU
TVS DIODE 22VWM 35.5VC PMDU
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF22VTFCT-ND | SMF22VTFTR | 94AC7880 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm |
| Configuration | Single | ||
| Package | SOD-123; SOD-123F | PMDU | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 35.5 volts | 35.5 volts | 35.5 volts |
| VBR | 24.4 volts | 24.4 volts |