Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMF28A-M3-08

Description
Win Source Part Number: 1296445-SMF28A-M3-08 Category: Circuit Protection>TVS - Diodes Series: eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 227pF @ 1MHz Current - Peak Pulse (10/1000µs): 4.4A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF28
Request a Quote Datasheet
Description
Win Source Part Number: 1296445-SMF28A-M3-08 Category: Circuit Protection>TVS - Diodes Series: eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 227pF @ 1MHz Current - Peak Pulse (10/1000µs): 4.4A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296445-SMF28A-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296445-SMF28A-M3-08
Circuit Protection - TVS - Diodes 1296445-SMF28A-M3-08
Win Source Part Number: 1296445-SMF28A-M3-08 Category: Circuit Protection>TVS - Diodes Series: eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 227pF @ 1MHz Current - Peak Pulse (10/1000µs): 4.4A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF28

Win Source Part Number: 1296445-SMF28A-M3-08
Category: Circuit Protection>TVS - Diodes
Series: eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 30,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 227pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4.4A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF28

Buy Now Datasheet
TVS Diodes - 112-SMF28A-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 28VWM 45.4VC DO219AB

TVS DIODE 28VWM 45.4VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF28A-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 28VWM 45.4VC DO219AB

TVS DIODE 28VWM 45.4VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF28A-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Singapore, Singapore
1000W 28V TVS Protection Diode
144-SMF28A-M3-08
1000W 28V TVS Protection Diode 144-SMF28A-M3-08
Trans Voltage Suppressor Diode, 1000W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF28A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF28A-M3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF28A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF28A-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF28A-M3-08
TVS Diodes / ESD Suppressors SMF28A-M3-08
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF28A-M3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF28A-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF28A-M3-08
TVS DIODE 28VWM 45.4VC SMF

TVS DIODE 28VWM 45.4VC SMF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296445-SMF28A-M3-08 112-SMF28A-M3-08DKR-ND 144-SMF28A-M3-08 SMF28A-M3-08 SMF28A-M3-08
Product Name Circuit Protection - TVS - Diodes TVS Diodes 1000W 28V TVS Protection Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-219AB DO-219AB Tape and Reel DO-219AB-2 DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 45.4 volts 45.4 volts 45.4 volts
VBR 31.1 volts 31.1 volts 31.1 volts
CT 227 pF
Unlock Full Specs
to access all available technical data