TVS DIODE 24VWM 38.9VC SOD-123FL
TVS DIODE 24VWM 38.9VC SOD-123FL
TVS DIODE 24VWM 38.9VC SOD-123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-SMF24CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 38.9 volts |