Win Source Part Number: 1296440-SMF36A-M3-08
Category: Circuit Protection>TVS - Diodes
Series: eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 30,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 178pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3.4A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF36
Trans Voltage Suppressor Diode, 1000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF36A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF36A-M3-08 can be used for catalog matching and distributor lookup.
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 36VWM 58.1VC SMF
TVS DIODE 36VWM 58.1VC SMF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1296440-SMF36A-M3-08 | 144-SMF36A-M3-08 | SMF36A-M3-08-ND | SMF36A-M3-08 | SMF36A-M3-08 |
| Product Name | Circuit Protection - TVS - Diodes | 1000W 36V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-219AB | Tape and Reel | DO-219AB | DO-219AB (SMF) | DO-219AB |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts |
| VC | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | |
| VBR | 40 volts | 40 volts | 40 volts | 40 volts | |
| CT | 178 pF |