The SMF28AT1G is a surface-mount transient voltage suppressor diode designed to protect voltage-sensitive components from high-energy transients. It is packaged in an SOD-123FL case with a maximum height of 1.0 mm and a footprint area of 8.45 mm². The device has a working peak reverse voltage of 28 V and clamps at 45.4 V under an 8/20 µs pulse waveform, handling up to 4.4 A surge current. It features a response time of less than 1 ns, an ESD rating of Level 4 (8 kV contact discharge) per IEC61000-4-2, and an EFT rating of 40 A per IEC61000-4-4. It is RoHS compliant, Pb-free, with a matte tin finish, and supplied in 8 mm tape and reel packaging of 3,000 units per reel. Cathode polarity is indicated by a band.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123FL
Trans Voltage Suppressor Diode, 1000W, 28V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SMF28AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF28AT1G can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC SOD123FL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF28AT1G | SMF28AT1GOSTR-ND | 144-SMF28AT1G | SMF28AT1G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF28AT1G | TVS Diodes | 1000W 28V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | Single | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | ||
| Peak Pulse Power | 200 watts | 200 watts |