TVS DIODE 18VWM 29.2VC SOD123FL
TVS DIODE 18VWM 29.2VC SOD123FL
TVS DIODE 18VWM 29.2VC SOD123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SMF18ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 29.2 volts |