Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF26AT1G SMF26AT1G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
Request a Quote
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMF26AT1G is a unidirectional TVS diode in the SMF5.0AT1G series, designed to protect voltage-sensitive components from high-energy transients. It is packaged in an SOD-123FL case with a maximum height of 1.0 mm and a footprint area of 8.45 mm². The device has a working peak reverse voltage of 26 V, a breakdown voltage ranging from 28.9 V to 31.9 V at 1 mA, and a clamping voltage of 42.1 V at a peak pulse current of 4.8 A. It meets IEC61000-4-2 Level 4 (8 kV contact discharge) and IEC61000-4-4 (40 A EFT) standards. The diode is Pb-free, RoHS compliant, and supplied in 8 mm tape and reel packaging with 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The SMF26AT1G is a unidirectional TVS diode in the SMF5.0AT1G series, designed to protect voltage-sensitive components from high-energy transients. It is packaged in an SOD-123FL case with a maximum height of 1.0 mm and a footprint area of 8.45 mm². The device has a working peak reverse voltage of 26 V, a breakdown voltage ranging from 28.9 V to 31.9 V at 1 mA, and a clamping voltage of 42.1 V at a peak pulse current of 4.8 A. It meets IEC61000-4-2 Level 4 (8 kV contact discharge) and IEC61000-4-4 (40 A EFT) standards. The diode is Pb-free, RoHS compliant, and supplied in 8 mm tape and reel packaging with 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF26AT1G - SMF26AT1G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF26AT1G
SMF26AT1G
Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF26AT1G SMF26AT1G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band

Supplier's Site Datasheet
TVS Diodes - SMF26AT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS - TVS - Diodes - SMF26AT1G - 1098290-SMF26AT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF26AT1G
1098290-SMF26AT1G
TVS - TVS - Diodes - SMF26AT1G 1098290-SMF26AT1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098290-SMF26AT1G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 26V Minimum Breakdown Voltage: 28.9V Max Clamping Voltage: 42.1V Peak Pulse Current(Ippm): 4.8A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098290-SMF26AT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 4.8A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1000W 36V TVS Protection Diode - 144-SMF26AT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 36V TVS Protection Diode
144-SMF26AT1G
1000W 36V TVS Protection Diode 144-SMF26AT1G
Trans Voltage Suppressor Diode, 1000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SMF26AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26AT1G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 36V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SMF26AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF26AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF26AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF26AT1G
TVS DIODE 26VWM 42.1VC SOD123FL

TVS DIODE 26VWM 42.1VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF26AT1G SMF26AT1GOSTR-ND 1098290-SMF26AT1G 144-SMF26AT1G SMF26AT1G
Product Name Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF26AT1G TVS Diodes TVS - TVS - Diodes - SMF26AT1G 1000W 36V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts
VC 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 volts 28.9 volts 28.9 volts
Unlock Full Specs
to access all available technical data