The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123F
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123F
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123F
TVS SOD123FL 36V 200W UNIDIR
3.44A 200W 58.1V 40V 36V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 200W, 36V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS SMF 36V Uni, 7 TR / TR RoHS Compliant: Yes
TVS DIODE 36VWM 58.1VC SOD123F
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF36A | F5828CT-ND | SMF36A | SMF36A | 05AC9524 | 51AK5711 | SMF36A |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 200W, 36V, Unidir, Sod-123Fl; Product Range Littelfuse | Tvs Smf 36V Uni, 7 Tr / Tr Rohs Compliant Littelfuse | TVS Diodes |
| VC | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | |
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | 40 volts | 40 volts | ||
| Configuration | Single | ||||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F (SMF) | SOD-123 | SOD-123; SOD-123FL | SOD-123; SOD-123FL | ||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |