Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMF26A-HM3-08

Description
Win Source Part Number: 1298394-SMF26A-HM3-0 8 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 230pF @ 1MHz Current - Peak Pulse (10/1000µs): 4.8A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMF26A-HM3-08TR, SMF26A-HM3-08,112-SM F26A-HM3-08CT,112-SM F26A-HM3-08DKR Base Product Number: SMF26
Request a Quote Datasheet
Description
Win Source Part Number: 1298394-SMF26A-HM3-0 8 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 230pF @ 1MHz Current - Peak Pulse (10/1000µs): 4.8A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMF26A-HM3-08TR, SMF26A-HM3-08,112-SM F26A-HM3-08CT,112-SM F26A-HM3-08DKR Base Product Number: SMF26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1298394-SMF26A-HM3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298394-SMF26A-HM3-08
Circuit Protection - TVS - Diodes 1298394-SMF26A-HM3-08
Win Source Part Number: 1298394-SMF26A-HM3-0 8 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 230pF @ 1MHz Current - Peak Pulse (10/1000µs): 4.8A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMF26A-HM3-08TR, SMF26A-HM3-08,112-SM F26A-HM3-08CT,112-SM F26A-HM3-08DKR Base Product Number: SMF26

Win Source Part Number: 1298394-SMF26A-HM3-08
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, eSMP®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 30,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 230pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4.8A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMF26A-HM3-08TR,SMF26A-HM3-08,112-SMF26A-HM3-08CT,112-SMF26A-HM3-08DKR
Base Product Number: SMF26

Buy Now Datasheet
TVS Protection Diode - 144-SMF26A-HM3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF26A-HM3-08
TVS Protection Diode 144-SMF26A-HM3-08
TVS DIODE 26VWM 42.1VC SMF Product overview: SMF26A-HM3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-HM3-08 can be used for catalog matching and distributor lookup.

TVS DIODE 26VWM 42.1VC SMF Product overview: SMF26A-HM3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-HM3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMF26A-HM3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 26VWM 42.1VC DO219AB

TVS DIODE 26VWM 42.1VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF26A-HM3-08TR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF26A-HM3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF26A-HM3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF26A-HM3-08
TVS DIODE 26VWM 42.1VC SMF

TVS DIODE 26VWM 42.1VC SMF

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF26A-HM3-08
TVS Diodes / ESD Suppressors SMF26A-HM3-08
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-HM3

TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-HM3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1298394-SMF26A-HM3-08 144-SMF26A-HM3-08 112-SMF26A-HM3-08CT-ND SMF26A-HM3-08 SMF26A-HM3-08
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Package DO-219AB Tape & Reel (TR) DO-219AB DO-219AB (SMF) DO-219AB-2
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 volts 28.9 volts 28.9 volts
CT 230 pF
Unlock Full Specs
to access all available technical data