Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMF30A-M3-08 SMF30A-M3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803042-SMF30A-M3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Current - Peak Pulse (10/1000μs): 4.1A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SMF (DO-219AB) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 48.4V Capacitance at Frequency: 207pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803042-SMF30A-M3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Current - Peak Pulse (10/1000μs): 4.1A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SMF (DO-219AB) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 48.4V Capacitance at Frequency: 207pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMF30A-M3-08 - 803042-SMF30A-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF30A-M3-08
803042-SMF30A-M3-08
TVS - TVS - Diodes - SMF30A-M3-08 803042-SMF30A-M3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803042-SMF30A-M3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.3V Current - Peak Pulse (10/1000μs): 4.1A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SMF (DO-219AB) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 48.4V Capacitance at Frequency: 207pF at 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803042-SMF30A-M3-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Current - Peak Pulse (10/1000μs): 4.1A
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: SMF (DO-219AB)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 48.4V
Capacitance at Frequency: 207pF at 1MHz

Buy Now
1000W 30V TVS Protection Diode - 144-SMF30A-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 30V TVS Protection Diode
144-SMF30A-M3-08
1000W 30V TVS Protection Diode 144-SMF30A-M3-08
Trans Voltage Suppressor Diode, 1000W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF30A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF30A-M3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF30A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF30A-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMF30A-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC DO219AB

TVS DIODE 30VWM 48.4VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF30A-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC DO219AB

TVS DIODE 30VWM 48.4VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF30A-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF30A-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF30A-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF30A-M3-08
TVS DIODE 30VWM 48.4VC SMF

TVS DIODE 30VWM 48.4VC SMF

Supplier's Site
TVS Diodes SMF30A-M3-08
TVS DIODE 30VWM 48.4VC SMF

TVS DIODE 30VWM 48.4VC SMF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 803042-SMF30A-M3-08 144-SMF30A-M3-08 112-SMF30A-M3-08CT-ND SMF30A-M3-08 SMF30A-M3-08
Product Name TVS - TVS - Diodes - SMF30A-M3-08 1000W 30V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts 200 watts
VC 48.4 volts 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 volts 33.3 volts
CT 207 pF
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data