Trans Voltage Suppressor Diode, 1000W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF26A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-M3-08 can be used for catalog matching and distributor lookup.
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 26VWM 42.1VC DO219AB
TVS DIODE 26VWM 42.1VC DO219AB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801659-SMF26A-M3-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Current - Peak Pulse (10/1000μs): 4.8A
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: SMF (DO-219AB)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 42.1V
Capacitance at Frequency: 230pF at 1MHz
TVS DIODE 26VWM 42.1VC SMF
TVS DIODE 26VWM 42.1VC SMF
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF26A-M3-08 | 112-SMF26A-M3-08TR-ND | 801659-SMF26A-M3-08 | SMF26A-M3-08 | SMF26A-M3-08 | SMF26A-M3-08 |
| Product Name | 1000W 26V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMF26A-M3-08 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Package | DO-219AB | DO-219AB | DO-219AB | DO-219AB (SMF) | DO-219AB-2 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |