PPPM 200W; VRWM 30V; VBR MIN 33.
PPPM 200W; VRWM 30V; VBR MIN 33.
PPPM 200W; VRWM 30V; VBR MIN 33.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMF30CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 48.4 volts |