38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount PMDU
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount PMDU
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount PMDU
TVS DIODE 24VWM 38.9VC PMDU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-SMF24VCT-ND | SMF24VTR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | PMDU |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 38.9 volts | 38.9 volts |