Win Source Part Number: 1298603-SMF24VTFTR
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.1A
Package / Case: SOD-123F
Supplier Device Package: PMDU
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: SMF24VTFDKR,SMF24VTF
Base Product Number: SMF24
TVS DIODE 24VWM 38.9VC PMDU Product overview: SMF24VTFTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24VTFTR can be used for catalog matching and distributor lookup.
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount PMDU
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount PMDU
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount PMDU
TVS DIODE 24VWM 38.9VC PMDU
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298603-SMF24VTFTR | 144-SMF24VTFTR | SMF24VTFCT-ND | SMF24VTFTR | 94AC7881 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm |
| Package | SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123F | PMDU | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |