The SMF36CA is a unidirectional transient voltage suppression diode in the SOD-123FL package with a maximum height of 1.1 mm, designed to protect sensitive electronics from voltage transients. It has a peak pulse power dissipation of 200 W at a 10/1000 μs waveform, a breakover voltage range of 40.0 to 44.2 V, and a clamping voltage of 58.1 V at 3.4 A. It meets IEC 61000-4-2 ESD standards with 30 kV air and contact discharge protection, and is rated for operation from -65 °C to 150 °C. The device is RoHS compliant, halogen-free, and has a V-0 flammability rating. It supports reflow soldering up to 260 °C for 30 seconds and is EIA RS-481 compliant in tape and reel packaging.
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123F
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123F
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123F
Transient Suppressor, Product overview: SMF36CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF36CA can be used for catalog matching and distributor lookup.
TVS SOD123FL 36V 200W BIDIR
TVS DIODE, 1KW, 36V, BIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 36V, SOD-123FL ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF36CA | 18-SMF36CATR-ND | 144-SMF36CA | SMF36CA | 27AK1553 | 29AK7948 |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1Kw, 36V, Bidir, Sod-123Fl; Product Range Littelfuse | Tvs Diode, Bidir, 36V, Sod-123Fl Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | |||
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | 40 volts | ||
| Configuration | Single | Single | ||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL |