3.1A 64.5V 49.1V UNIDIRECTIONAL
3.1A 64.5V 49.1V UNIDIRECTIONAL
3.1A 64.5V 49.1V UNIDIRECTIONAL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF40CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 64.5 volts |