Vishay Intertechnology, Inc. TVS Diodes SMF40A-HE3-08

Description
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF40A-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Protection Diode - 144-SMF40A-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF40A-HE3-08
TVS Protection Diode 144-SMF40A-HE3-08
TVS DIODE 40VWM 64.5VC DO219AB Product overview: SMF40A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF40A-HE3-08 can be used for catalog matching and distributor lookup.

TVS DIODE 40VWM 64.5VC DO219AB Product overview: SMF40A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF40A-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF40A-HE3-08 - 805400-SMF40A-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF40A-HE3-08
805400-SMF40A-HE3-08
TVS - TVS - Diodes - SMF40A-HE3-08 805400-SMF40A-HE3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 805400-SMF40A-HE3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Current - Peak Pulse (10/1000μs): 3.1A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 64.5V Capacitance at Frequency: 172pF at 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805400-SMF40A-HE3-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Current - Peak Pulse (10/1000μs): 3.1A
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 64.5V
Capacitance at Frequency: 172pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF40A-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF40A-HE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF40A-HE3-08
TVS DIODE 40VWM 64.5VC DO219AB

TVS DIODE 40VWM 64.5VC DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF40A-HE3-08-ND 144-SMF40A-HE3-08 805400-SMF40A-HE3-08 SMF40A-HE3-08
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMF40A-HE3-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AB Tape & Reel (TR) DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 64.5 volts 64.5 volts 64.5 volts
VBR 44.4 volts 44.4 volts 44.4 volts
Unlock Full Specs
to access all available technical data