Manufacturer: Vishay
Win Source Part Number: 896074-SMF26A-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMF26
Categories: Circuit Protection
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 26VWM 42.1VC DO219AB Product overview: SMF26A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-HE3-08 can be used for catalog matching and distributor lookup.
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 26VWM 42.1VC DO219AB
TVS DIODE 26VWM 42.1VC DO219AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 896074-SMF26A-HE3-08 | 144-SMF26A-HE3-08 | SMF26A-HE3-08-ND | SMF26A-HE3-08 | SMF26A-HE3-08 |
| Product Name | TVS - TVS - Diodes - SMF26A-HE3-08 | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-219AB (SMF) | Tape & Reel (TR) | DO-219AB | DO-219AB | DO-219AB (SMF) |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |