Manufacturer: Vishay
Win Source Part Number: 1098295-SMF30A-HM3-0
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 207pF @ 1MHz
Family Name: SMF30A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF (DO-219AB)
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 4.1A
Power Dissipation - Pd: 200W
Alternative Parts (Cross-Reference): FCDN612-UBM; RSA30LDDTE25; LNBTVS6-304S; LNBTVS4-304S;
Introduction Date: November 25, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
TVS DIODE 30VWM 48.4VC DO219AB
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 30VWM 48.4VC SMF Product overview: SMF30A-HM3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF30A-HM3-08 can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC SMF
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-HM3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098295-SMF30A-HM3-08 | 112-SMF30A-HM3-08CT-ND | 144-SMF30A-HM3-08 | SMF30A-HM3-08 | SMF30A-HM3-08 |
| Product Name | TVS - TVS - Diodes - SMF30A-HM3-08 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | SMF (DO-219AB) | DO-219AB | Tape & Reel (TR) | DO-219AB (SMF) | DO-219AB-2 |
| VWM | 30 volts | ||||
| IPPM | 4.1 amps | ||||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | ||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |