Vishay Precision Group 24V 200W TVS Protection Diode SMF24A-E3-08

Description
24V Unidirectional TVS Diode, 200W Peak Pulse Power, DO-219AB Product overview: SMF24A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24V Unidirectional TVS Diode, 200W Peak Pulse Power, DO-219AB Product overview: SMF24A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 200W TVS Protection Diode
144-SMF24A-E3-08
24V 200W TVS Protection Diode 144-SMF24A-E3-08
24V Unidirectional TVS Diode, 200W Peak Pulse Power, DO-219AB Product overview: SMF24A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24A-E3-08 can be used for catalog matching and distributor lookup.

24V Unidirectional TVS Diode, 200W Peak Pulse Power, DO-219AB Product overview: SMF24A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24A-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF24A-E3-08 - 1098286-SMF24A-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF24A-E3-08
1098286-SMF24A-E3-08
TVS - TVS - Diodes - SMF24A-E3-08 1098286-SMF24A-E3-08
Manufacturer: Vishay Win Source Part Number: 1098286-SMF24A-E3-08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 244pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: SMF STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 5.1A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098286-SMF24A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 244pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 5.1A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SMF24A-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF24A-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF24A-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 1807984P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807984P
TVS Diodes 1807984P
ESD PROTECTION DIODE SMF DO219-E3; 24V,I

ESD PROTECTION DIODE SMF DO219-E3; 24V,I

Supplier's Site
TVS Diodes - 1807984 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807984
TVS Diodes 1807984
ESD PROTECTION DIODE SMF DO219-E3; 24V,I

ESD PROTECTION DIODE SMF DO219-E3; 24V,I

Supplier's Site
TVS Diodes - 1807386 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807386
TVS Diodes 1807386
ESD PROTECTION DIODE SMF DO219-E3; 24V,I

ESD PROTECTION DIODE SMF DO219-E3; 24V,I

Supplier's Site
TVS Diodes SMF24A-E3-08
TVS DIODE 24VWM 38.9VC SMF

TVS DIODE 24VWM 38.9VC SMF

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF24A-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF24A-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF24A-E3-08
TVS DIODE 24VWM 38.9VC SMF

TVS DIODE 24VWM 38.9VC SMF

Supplier's Site
Diode, Esd Protection, 24V, Do-219Ab; Clamping Voltage Vc Max Vishay - 06AC2606 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24V, Do-219Ab; Clamping Voltage Vc Max Vishay
06AC2606
Diode, Esd Protection, 24V, Do-219Ab; Clamping Voltage Vc Max Vishay 06AC2606
DIODE, ESD PROTECTION, 24V, DO-219AB; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 24V, DO-219AB; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMF24A-E3-08 1098286-SMF24A-E3-08 SMF24A-E3-08TR-ND 1807984P SMF24A-E3-08 SMF24A-E3-08 06AC2606
Product Name 24V 200W TVS Protection Diode TVS - TVS - Diodes - SMF24A-E3-08 TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 24V, Do-219Ab; Clamping Voltage Vc Max Vishay
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SMF DO-219AB DO-219 DO-219AB DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Tj -55 C (-67 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data