Micro Commercial Components Corp. TVS Diodes SMF36CA-TP

Description
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF36CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123FL

58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF36CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123FL

58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF36CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123FL

58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299827-SMF36CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299827-SMF36CA-TP
Circuit Protection - TVS - Diodes 1299827-SMF36CA-TP
Win Source Part Number: 1299827-SMF36CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3.4A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -65°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMF36CA-TPMSCT,SMF36 CA-TPMSTR,SMF36CA-TP MSDKR Base Product Number: SMF36

Win Source Part Number: 1299827-SMF36CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.4A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -65°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMF36CA-TPMSCT,SMF36CA-TPMSTR,SMF36CA-TPMSDKR
Base Product Number: SMF36

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF36CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF36CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF36CA-TP
TVS DIODE 36VWM 58.1VC SOD123FL

TVS DIODE 36VWM 58.1VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF36CA-TPMSDKR-ND 1299827-SMF36CA-TP SMF36CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SOD-123; SOD-123F SOD-123F SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts
VC 58.1 volts 58.1 volts 58.1 volts
Unlock Full Specs
to access all available technical data