The 1299721-SMF30A-TP is a surface mount transient voltage suppressor (TVS) diode designed for circuit protection applications. It features a unidirectional configuration with a reverse standoff voltage of 30V and a breakdown voltage of 33.3V. The maximum clamping voltage at peak pulse current (4.1A) is 48.4V, and it can handle a peak pulse power of 200W. The device operates within a temperature range of -65°C to +175°C and has a moisture sensitivity level of 1, indicating it is suitable for various environments. The product is halogen-free and RoHS compliant, making it an environmentally friendly choice. It is packaged in a SOD-123FL case and is available in tape and reel format, with a standard package of 2,500 units. This diode is suitable for general-purpose applications requiring reliable transient voltage suppression.
TVS DIODE 30VWM 48.4VC SOD123FL Product overview: SMF30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF30A-TP can be used for catalog matching and distributor lookup.
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL
Win Source Part Number: 1299721-SMF30A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.1A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -65°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMF30A-TPMSTR,SMF30A
Base Product Number: SMF30
TVS DIODE 30VWM 48.4VC SOD123FL
TVS DIODE 30VWM 48.4VC SOD123FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF30A-TP | SMF30A-TPMSDKR-ND | 1299721-SMF30A-TP | SMF30A-TP | SMF30A-TP |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |