3.5A 58.1V 40V 36V SOD-123FL
3.5A 58.1V 40V 36V SOD-123FL
3.5A 58.1V 40V 36V SOD-123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF36CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AA |
| Peak Pulse Power | 200 watts |
| VC | 58.1 volts |