Littelfuse, Inc. Surface Mount SOD123FL 200W SMF18A

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF18A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF18A
Surface Mount SOD123FL 200W SMF18A
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS Diodes - F5820CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5820CT-ND
TVS Diodes F5820CT-ND
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123F

29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F5820TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5820TR-ND
TVS Diodes F5820TR-ND
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123F

29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F5820DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5820DKR-ND
TVS Diodes F5820DKR-ND
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123F

29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SMF18A - 1098278-SMF18A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF18A
1098278-SMF18A
TVS - TVS - Diodes - SMF18A 1098278-SMF18A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098278-SMF18A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123F STAND-OFF Voltage (Vwm): 18V Minimum Breakdown Voltage: 20V Max Clamping Voltage: 29.2V Peak Pulse Current(Ippm): 6.8A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098278-SMF18A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 6.8A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SMF18A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF18A
TVS Diodes SMF18A
TVS DIODE 18VWM 29.2VC SOD123F

TVS DIODE 18VWM 29.2VC SOD123F

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF18A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF18A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF18A
TVS SOD123FL 18V 200W UNIDIR

TVS SOD123FL 18V 200W UNIDIR

Supplier's Site
Tvs Diode, 200W, 18V, Unidir, Sod-123Fl; Product Range Littelfuse - 18AC7705 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 18V, Unidir, Sod-123Fl; Product Range Littelfuse
18AC7705
Tvs Diode, 200W, 18V, Unidir, Sod-123Fl; Product Range Littelfuse 18AC7705
TVS DIODE, 200W, 18V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 200W, 18V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 18V 29.2V SOD123F - 461-SMF18A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 18V 29.2V SOD123F
461-SMF18A
TVS DIODE 18V 29.2V SOD123F 461-SMF18A
TVS DIODE 18V 29.2V SOD123F

TVS DIODE 18V 29.2V SOD123F

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF18A F5820CT-ND 1098278-SMF18A SMF18A SMF18A 18AC7705 461-SMF18A
Product Name Surface Mount SOD123FL 200W TVS Diodes TVS - TVS - Diodes - SMF18A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 200W, 18V, Unidir, Sod-123Fl; Product Range Littelfuse TVS DIODE 18V 29.2V SOD123F
VC 29.2 volts 29.2 volts 29.2 volts 29.2 volts 29.2 volts 29.2 volts 29.2 volts
VBR 20 to 22.1 volts 20 volts 20 volts 20 volts 20 volts 22.1 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data