Manufacturer: ON Semiconductor
Win Source Part Number: 896073-SMF24CT1
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SMF
Categories: Circuit Protection
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
24V 100W Unidirectional TVS Diode, 5-Ch, 2.5A, SMT Product overview: SMF24CT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 100W, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 100W, 2.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24CT1 can be used for catalog matching and distributor lookup.
44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
TVS DIODE 24VWM 44VC SC88/SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 896073-SMF24CT1 | 144-SMF24CT1 | SMF24CT1OS-ND | SMF24CT1 |
| Product Name | TVS - TVS - Diodes - SMF24CT1 | 24V 100W 2.5A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT363; SC-88/SC70-6/SOT-363 | Tape and Reel | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SC-88/SC70-6/SOT-363 |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Configuration | Single | Single | ||
| Peak Pulse Power | 100 watts | 100 watts | 100 watts |