Vishay Precision Group TVS Diodes SMF30A-E3-08

Description
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF30A-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF30A-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF30A-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Singapore, Singapore
1000W 30V TVS Protection Diode
144-SMF30A-E3-08
1000W 30V TVS Protection Diode 144-SMF30A-E3-08
Trans Voltage Suppressor Diode, 1000W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF30A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF30A-E3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF30A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF30A-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF30A-E3-08 - 1098293-SMF30A-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF30A-E3-08
1098293-SMF30A-E3-08
TVS - TVS - Diodes - SMF30A-E3-08 1098293-SMF30A-E3-08
Manufacturer: Vishay Win Source Part Number: 1098293-SMF30A-E3-08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 207pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: SMF STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 4.1A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098293-SMF30A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 207pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 4.1A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes SMF30A-E3-08
TVS DIODE 30VWM 48.4VC SMF

TVS DIODE 30VWM 48.4VC SMF

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF30A-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF30A-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF30A-E3-08
TVS DIODE 30VWM 48.4VC SMF

TVS DIODE 30VWM 48.4VC SMF

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMF30A-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMF30A-E3-08
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMF30A-E3-08
4.1A 48.4V 200W 33.3V 30V SMF Electrostatic and Surge Protection (TVS/ESD) ROHS

4.1A 48.4V 200W 33.3V 30V SMF Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Diode, Esd Protection, 30V, Do-219Ab; Clamping Voltage Vc Max Vishay - 06AC6386 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 30V, Do-219Ab; Clamping Voltage Vc Max Vishay
06AC6386
Diode, Esd Protection, 30V, Do-219Ab; Clamping Voltage Vc Max Vishay 06AC6386
DIODE, ESD PROTECTION, 30V, DO-219AB; Clamping Voltage Vc Max:48.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:Lead RoHS Compliant: Yes

DIODE, ESD PROTECTION, 30V, DO-219AB; Clamping Voltage Vc Max:48.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:Lead RoHS Compliant: Yes

Supplier's Site
Esd Protection Diode, Do-219Ab, 2Pin; Clamping Voltage Vc Max Vishay - 06AC6385 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Do-219Ab, 2Pin; Clamping Voltage Vc Max Vishay
06AC6385
Esd Protection Diode, Do-219Ab, 2Pin; Clamping Voltage Vc Max Vishay 06AC6385
ESD PROTECTION DIODE, DO-219AB, 2PIN; Clamping Voltage Vc Max:48.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, DO-219AB, 2PIN; Clamping Voltage Vc Max:48.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SMF30A-E3-08GICT-ND 144-SMF30A-E3-08 1098293-SMF30A-E3-08 SMF30A-E3-08 SMF30A-E3-08 SMF30A-E3-08 06AC6386
Product Name TVS Diodes 1000W 30V TVS Protection Diode TVS - TVS - Diodes - SMF30A-E3-08 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Diode, Esd Protection, 30V, Do-219Ab; Clamping Voltage Vc Max Vishay
Configuration Single Single
Package DO-219AB Tape and Reel SMF DO-219AB DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts 200 watts
VC 48.4 volts 48.4 volts 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 volts 33.3 volts 33.3 volts
Unlock Full Specs
to access all available technical data