The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123F
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123F
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123F
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098292-SMF30A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 4.1A
Power Dissipation - Pd: 200W
Alternative Parts (Cross-Reference): PTVS30VS1UR; SMF30A_R2_00001; VTVS31ASMF-M3-18;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety
TVS Diodes / ESD Suppressors 200W 30V 5% Uni-directional
TVS DIODE 30VWM 48.4VC SOD123F
Product Range:SMF Series; TVS Polarity:Unidirectio
4.1A 48.4V 200W 33.3V 30V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS SOD123FL 30V 200W UNIDIR
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF30A | F5826CT-ND | 1098292-SMF30A | SMF30A | SMF30A | 89Y6451 | SMF30A | SMF30A |
| Product Name | Surface Mount SOD123FL 200W | TVS Diodes | TVS - TVS - Diodes - SMF30A | TVS Diodes / ESD Suppressors | TVS Diodes | Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | ||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | ||
| Configuration | Single | |||||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL-2 | SOD-123; SOD-123F | SOD-123 | SOD-123; SOD-123F | ||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |