27.6V Clamp 7.2A Ipp Tvs Diode Surface Mount PMDU
TVS DIODE 17VWM 27.6VC PMDU
TVS DIODE 17VWM 27.6VC PMDU
TRANSIENT VOLTAGE SUPPRESSOR (AE
TVS DIODE, UNIDIRECTIONAL, 17V, SOD123FL ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-SMF17VTFTR-ND | SMF17VTFTR | 51AH6465 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidirectional, 17V, Sod123Fl Rohs Compliant Rohm |
| Configuration | Single | ||
| Package | SOD-123; SOD-123F | PMDU | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 27.6 volts | 27.6 volts | |
| VBR | 18.9 volts | 18.9 volts |