Littelfuse, Inc. Surface Mount SOD123FL 200W SMF26A

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMF26A is a surface-mount transient voltage suppression diode in the SOD-123FL package with a maximum height of 1.1 mm, designed to protect sensitive electronics from voltage transients. It has a 200 W peak pulse power rating at the 10/1000 μs waveform and a stand-off voltage of 26 V. The diode clamps at 42.1 V under a peak pulse current of 4.8 A. It features a fast response time of less than 1.0 ns, low inductance, and is rated for reflow soldering up to 260°C. The device meets IEC 61000-4-2 ESD protection standards at 30 kV air and 30 kV contact, is RoHS compliant, and is UL recognized to UL 497B.

Datasheet Summary
Powered by GS/AI

The SMF26A is a surface-mount transient voltage suppression diode in the SOD-123FL package with a maximum height of 1.1 mm, designed to protect sensitive electronics from voltage transients. It has a 200 W peak pulse power rating at the 10/1000 μs waveform and a stand-off voltage of 26 V. The diode clamps at 42.1 V under a peak pulse current of 4.8 A. It features a fast response time of less than 1.0 ns, low inductance, and is rated for reflow soldering up to 260°C. The device meets IEC 61000-4-2 ESD protection standards at 30 kV air and 30 kV contact, is RoHS compliant, and is UL recognized to UL 497B.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF26A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF26A
Surface Mount SOD123FL 200W SMF26A
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF26A - 1098289-SMF26A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF26A
1098289-SMF26A
TVS - TVS - Diodes - SMF26A 1098289-SMF26A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098289-SMF26A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123F STAND-OFF Voltage (Vwm): 26V Minimum Breakdown Voltage: 28.9V Max Clamping Voltage: 42.1V Peak Pulse Current(Ippm): 4.8A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098289-SMF26A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 4.8A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - F5824TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5824TR-ND
TVS Diodes F5824TR-ND
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123F

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F5824DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5824DKR-ND
TVS Diodes F5824DKR-ND
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123F

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F5824CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5824CT-ND
TVS Diodes F5824CT-ND
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123F

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
200W 26V TVS Protection Diode - 144-SMF26A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 26V TVS Protection Diode
144-SMF26A
200W 26V TVS Protection Diode 144-SMF26A
Trans Voltage Suppressor Diode, 200W, 26V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF26A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 200W, 26V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF26A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF26A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF26A
TVS Diodes SMF26A
TVS DIODE 26VWM 42.1VC SOD123F

TVS DIODE 26VWM 42.1VC SOD123F

Supplier's Site Datasheet
SMF Series 200 W 26 V Uni-Directional Surface Mount TVS Diode - SOD-123F - 461-SMF26A - Utmel Electronic Limited
Hong Kong, China
SMF Series 200 W 26 V Uni-Directional Surface Mount TVS Diode - SOD-123F
461-SMF26A
SMF Series 200 W 26 V Uni-Directional Surface Mount TVS Diode - SOD-123F 461-SMF26A
SMF Series 200 W 26 V Uni-Directional Surface Mount TVS Diode - SOD-123F

SMF Series 200 W 26 V Uni-Directional Surface Mount TVS Diode - SOD-123F

Supplier's Site
Tvs Diode, 200W, 26V, Unidir, Sod-123Fl; Product Range Littelfuse - 18AC7707 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 26V, Unidir, Sod-123Fl; Product Range Littelfuse
18AC7707
Tvs Diode, 200W, 26V, Unidir, Sod-123Fl; Product Range Littelfuse 18AC7707
TVS DIODE, 200W, 26V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 200W, 26V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Tvs Smf 26V Uni, 7 Tr / Tr Rohs Compliant Littelfuse - 51AK5709 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Smf 26V Uni, 7 Tr / Tr Rohs Compliant Littelfuse
51AK5709
Tvs Smf 26V Uni, 7 Tr / Tr Rohs Compliant Littelfuse 51AK5709
TVS SMF 26V Uni, 7 TR / TR RoHS Compliant: Yes

TVS SMF 26V Uni, 7 TR / TR RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF26A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF26A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF26A
TVS SOD123FL 26V 200W UNIDIR

TVS SOD123FL 26V 200W UNIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF26A 1098289-SMF26A F5824TR-ND 144-SMF26A SMF26A 461-SMF26A 18AC7707 51AK5709 SMF26A
Product Name Surface Mount SOD123FL 200W TVS - TVS - Diodes - SMF26A TVS Diodes 200W 26V TVS Protection Diode TVS Diodes SMF Series 200 W 26 V Uni-Directional Surface Mount TVS Diode - SOD-123F Tvs Diode, 200W, 26V, Unidir, Sod-123Fl; Product Range Littelfuse Tvs Smf 26V Uni, 7 Tr / Tr Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 42.1 volts 42.1 volts 42.1 volts 42.1 volts 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 to 31.9 volts 28.9 volts 28.9 volts 28.9 volts 31.9 volts 28.9 volts
Package SOD-123; SOD-123F SOD-123; SOD-123F Tape and Reel SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F
VWM 26 volts
IPPM 4.8 amps
Unlock Full Specs
to access all available technical data