5.1A@8/20US 1KW@8/20US 38.9V 29.
5.1A@8/20US 1KW@8/20US 38.9V 29.
5.1A@8/20US 1KW@8/20US 38.9V 29.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF24ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 38.9 volts |