SMF3.0 is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 200 W peak pulse powercapability at 10/1000 μswaveform, repetition rate (dutycycles):0.01 % SOD-123FL low profilepackage: maximum height of1.08 mm For surface mounted applications to optimize board space Typical failure mode is shortfrom over-specified voltage orcurrent Whisker test is conducted based on JEDEC JESD201Aper its table 4a and 4c pass class 1 and class 2 IEC 61000-4-2 ESD 30 kV(Air),30 kV (Contact) Low dynamic resistance VBR @ TJ = VBR@25 °C x (1+αTx (TJ - 25))(αT: Temperature Coefficient, typical value is 0.1 %) Recognized compound meeting flammability ratingUL94 V-0 Halogen free and RoHS compliant
"TVS SMF 3.0V UNI, 7"" T&R"
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF3.0 | 18-SMF3.0DKR-ND |
| Product Name | Surface Mount – 200 W | TVS Diodes |
| Direction | Unidirectional | |
| VC | 5.8 volts | 5.8 volts |
| VBR | 3.1 to 3.7 volts | 3.1 volts |
| Configuration | Single |