5.6A 35.5V 200W 24.4V 22V SOD-12
5.6A 35.5V 200W 24.4V 22V SOD-12
5.6A 35.5V 200W 24.4V 22V SOD-12
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF22ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AA |
| Peak Pulse Power | 200 watts |
| VC | 35.5 volts |