Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF30AT1G SMF30AT1G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
Request a Quote
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMF30AT1G is a unidirectional TVS diode in the SMF5.0AT1G series, designed to protect voltage-sensitive components from high-energy transients. It is packaged in an SOD-123FL case with a maximum height of 1.0 mm and a footprint area of 8.45 mm². The device has a working peak reverse voltage of 30 V, a breakdown voltage ranging from 33.3 V to 36.8 V at 1 mA, and a clamping voltage of 48.4 V at a peak pulse current of 4.1 A. It handles a peak pulse power of 200 W for a 10/1000 µs waveform and meets IEC61000-4-2 Level 4 ESD protection (8 kV contact discharge) and IEC61000-4-4 EFT rating of 40 A. The diode has a response time of less than 1 ns, low leakage current, and is RoHS compliant with a matte tin lead finish. It is supplied in 8 mm tape and reel packaging with 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The SMF30AT1G is a unidirectional TVS diode in the SMF5.0AT1G series, designed to protect voltage-sensitive components from high-energy transients. It is packaged in an SOD-123FL case with a maximum height of 1.0 mm and a footprint area of 8.45 mm². The device has a working peak reverse voltage of 30 V, a breakdown voltage ranging from 33.3 V to 36.8 V at 1 mA, and a clamping voltage of 48.4 V at a peak pulse current of 4.1 A. It handles a peak pulse power of 200 W for a 10/1000 µs waveform and meets IEC61000-4-2 Level 4 ESD protection (8 kV contact discharge) and IEC61000-4-4 EFT rating of 40 A. The diode has a response time of less than 1 ns, low leakage current, and is RoHS compliant with a matte tin lead finish. It is supplied in 8 mm tape and reel packaging with 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF30AT1G - SMF30AT1G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF30AT1G
SMF30AT1G
Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF30AT1G SMF30AT1G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF30AT1G - 1098296-SMF30AT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF30AT1G
1098296-SMF30AT1G
TVS - TVS - Diodes - SMF30AT1G 1098296-SMF30AT1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098296-SMF30AT1G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 4.1A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098296-SMF30AT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 4.1A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SMF30AT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL

48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
1000W 30V TVS Protection Diode - 144-SMF30AT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 30V TVS Protection Diode
144-SMF30AT1G
1000W 30V TVS Protection Diode 144-SMF30AT1G
Trans Voltage Suppressor Diode, 1000W, 30V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SMF30AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF30AT1G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 30V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SMF30AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF30AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 30V 48.4V SOD123FL - 461-SMF30AT1G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 30V 48.4V SOD123FL
461-SMF30AT1G
TVS DIODE 30V 48.4V SOD123FL 461-SMF30AT1G
TVS DIODE 30V 48.4V SOD123FL

TVS DIODE 30V 48.4V SOD123FL

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF30AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF30AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF30AT1G
TVS DIODE 30VWM 48.4VC SOD123FL

TVS DIODE 30VWM 48.4VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF30AT1G 1098296-SMF30AT1G SMF30AT1GOSTR-ND 144-SMF30AT1G 461-SMF30AT1G SMF30AT1G
Product Name Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF30AT1G TVS - TVS - Diodes - SMF30AT1G TVS Diodes 1000W 30V TVS Protection Diode TVS DIODE 30V 48.4V SOD123FL Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL
VWM 30 volts
IPPM 4.1 amps
VC 48.4 volts 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 volts 33.3 volts
Unlock Full Specs
to access all available technical data