TVS DIODE 20VWM 32.4VC SOD123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-SMF20A-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |