53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123FL
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123FL
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123FL
Manufacturer: Micro Commercial Co
Win Source Part Number: 1098298-SMF33CA-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TA)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Peak Pulse Current(Ippm): 3.8A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
TVS DIODE 33VWM 53.3VC SOD123FL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF33CA-TPMSCT-ND | 1098298-SMF33CA-TP | SMF33CA-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMF33CA-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 53.3 volts | 53.3 volts | 53.3 volts |
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |