44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
5-Ch Unidirectional TVS Diode Array, 24V, 100W, SC-88 Product overview: SMF24CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF24CT1G can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 44VC SC88/SC70-6
TVS DIODE 24VWM 44VC SC88/SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF24CT1GOSTR-ND | 144-SMF24CT1G | SMF24CT1G | SMF24CT1G |
| Product Name | TVS Diodes | 24V 100W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape and Reel | SOT363; SC-88/SC70-6/SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts |
| VC | 44 volts | 44 volts | 44 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |