TVS DIODE 28VWM 45.4VC SOD123FL
TVS DIODE 28VWM 45.4VC SOD123FL
TVS DIODE 28VWM 45.4VC SOD123FL
TVS, 28V, 200W Bi
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-SMF28CACT-ND | SMF28CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F (SMF) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 45.4 volts | 45.4 volts |