Micro Commercial Components Corp. TVS Protection Diode SMF26A-TP

Description
TVS DIODE 26VWM 42.1VC SOD123FL Product overview: SMF26A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 26VWM 42.1VC SOD123FL Product overview: SMF26A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMF26A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF26A-TP
TVS Protection Diode 144-SMF26A-TP
TVS DIODE 26VWM 42.1VC SOD123FL Product overview: SMF26A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 26VWM 42.1VC SOD123FL Product overview: SMF26A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF26A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1353486-SMF26A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1353486-SMF26A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1353486-SMF26A-TP
Win Source Part Number: 1353486-SMF26A-TP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -65°C ~ 175°C (TA) Fake Threat In the Open Market: 52 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123FL Base Product Number: SMF26 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Current - Peak Pulse (10/1000µs): 4.8A Power - Peak Pulse: 200W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1353486-SMF26A-TP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -65°C ~ 175°C (TA)
Fake Threat In the Open Market: 52 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Base Product Number: SMF26
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Current - Peak Pulse (10/1000µs): 4.8A
Power - Peak Pulse: 200W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
TVS Diodes - SMF26A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF26A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF26A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL

42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF26A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF26A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF26A-TP
TVS DIODE 26VWM 42.1VC SOD123FL

TVS DIODE 26VWM 42.1VC SOD123FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF26A-TP 1353486-SMF26A-TP SMF26A-TPMSDKR-ND SMF26A-TP
Product Name TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data