Littelfuse, Inc. Surface Mount SOD123FL 200W SMF24A

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF24A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF24A
Surface Mount SOD123FL 200W SMF24A
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS Diodes - 1714281 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714281
TVS Diodes 1714281
Littelfuse SMF24A TVS Diode

Littelfuse SMF24A TVS Diode

Supplier's Site
TVS Diodes - 1714281P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714281P
TVS Diodes 1714281P
Littelfuse SMF24A TVS Diode

Littelfuse SMF24A TVS Diode

Supplier's Site
TVS Diodes - 1713867 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1713867
TVS Diodes 1713867
Littelfuse SMF24A TVS Diode

Littelfuse SMF24A TVS Diode

Supplier's Site
TVS - TVS - Diodes - SMF24A - 1098285-SMF24A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF24A
1098285-SMF24A
TVS - TVS - Diodes - SMF24A 1098285-SMF24A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098285-SMF24A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123F STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 5.1A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098285-SMF24A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 5.1A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - F5823DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5823DKR-ND
TVS Diodes F5823DKR-ND
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F

38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F5823CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5823CT-ND
TVS Diodes F5823CT-ND
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F

38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F5823TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5823TR-ND
TVS Diodes F5823TR-ND
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F

38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF24A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF24A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF24A
TVS SOD123FL 24V 200W UNIDIR

TVS SOD123FL 24V 200W UNIDIR

Supplier's Site
TVS Diodes - SMF24A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF24A
TVS Diodes SMF24A
TVS DIODE 24VWM 38.9VC SOD123F

TVS DIODE 24VWM 38.9VC SOD123F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF24A
TVS Diodes / ESD Suppressors SMF24A
TVS Diodes / ESD Suppressors 200W 24V 5% Uni-directional

TVS Diodes / ESD Suppressors 200W 24V 5% Uni-directional

Buy Now Datasheet
Tvs Diode, 200W, 24V, Unidir, Sod123Fl-2; Product Range Littelfuse - 05AC9522 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 24V, Unidir, Sod123Fl-2; Product Range Littelfuse
05AC9522
Tvs Diode, 200W, 24V, Unidir, Sod123Fl-2; Product Range Littelfuse 05AC9522
TVS DIODE, 200W, 24V, UNIDIR, SOD123FL-2; Product Range:SMF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 200W, 24V, UNIDIR, SOD123FL-2; Product Range:SMF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF24A 1714281 1714281P 1098285-SMF24A F5823DKR-ND SMF24A SMF24A SMF24A 05AC9522
Product Name Surface Mount SOD123FL 200W TVS Diodes TVS Diodes TVS - TVS - Diodes - SMF24A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 200W, 24V, Unidir, Sod123Fl-2; Product Range Littelfuse
VC 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 to 29.5 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package SOD-123; Sod-123fl SOD-123; SOD-123 SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data