Trans Voltage Suppressor Diode, 200W, 18V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF18A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF18A_R1_00001 can be used for catalog matching and distributor lookup.
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123FL
29.2V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-123FL
SOD-123FL, TVS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF18A_R1_00001 | 3757-SMF18A_R1_00001CT-ND | SMF18A_R1_00001 |
| Product Name | 200W 18V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |
| Tj | -50 C (-58 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |