DIODE SCHOTTKY 45V 1A 2LCCB
AEROSPACE 45 V POWER SCHOTTKY RE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 497-1N5819UB1-ND | 1N5819UB1 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) |