Vishay Precision Group Through-Hole 3A 40V Diode and Rectifier 1N5822-E3/54

Description
3A 40V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5822-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 40V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5822-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3A 40V Diode and Rectifier - 280-1N5822-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 40V Diode and Rectifier
280-1N5822-E3/54
Through-Hole 3A 40V Diode and Rectifier 280-1N5822-E3/54
3A 40V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5822-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822-E3/54 can be used for catalog matching and distributor lookup.

3A 40V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5822-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5822-E3/54 - 761183-1N5822-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5822-E3/54
761183-1N5822-E3/54
Diodes, Rectifiers - Single - 1N5822-E3/54 761183-1N5822-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761183-1N5822-E3/54 Packaging: Reel package Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 2mA @ 40V Operating Temperature - Junction: -65°C ~ 125°C Family Name: 1N5822 Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 525mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): 1N5822; 1N5822; 1N5822G; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761183-1N5822-E3/54
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: 1N5822
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 525mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): 1N5822; 1N5822; 1N5822G;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1N5822-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5822-E3/54GICT-ND
Single Diodes 1N5822-E3/54GICT-ND
Diode Schottky 40V 3A Through Hole DO-201AD

Diode Schottky 40V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5822-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5822-E3/54GITR-ND
Single Diodes 1N5822-E3/54GITR-ND
Diode Schottky 40V 3A Through Hole DO-201AD

Diode Schottky 40V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5822-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5822-E3/54
Single Diodes 1N5822-E3/54
DIODE SCHOTTKY 40V 3A DO201AD

DIODE SCHOTTKY 40V 3A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5822-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5822-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5822-E3/54
DIODE SCHOTTKY 40V 3A DO201AD

DIODE SCHOTTKY 40V 3A DO201AD

Supplier's Site
Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R6010 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R6010
Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R6010
SCHOTTKY RECTIFIER, 3A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 3A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2641 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2641
Schottky Rectifier, 3A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2641
SCHOTTKY RECTIFIER, 3A 40V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - 1N5822-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1N5822-E3/54
Diodes >> Schottky Barrier Diodes (SBD) 1N5822-E3/54
40V 3A 525mV@3A DO-201AD Schottky Barrier Diodes (SBD) ROHS

40V 3A 525mV@3A DO-201AD Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5822-E3/54
Schottky Diodes & Rectifiers 1N5822-E3/54
Schottky Diodes & Rectifiers Vr/40V Io/3A

Schottky Diodes & Rectifiers Vr/40V Io/3A

Buy Now Datasheet
3A,40V,AXIAL,SCHOTTKY RECT - 70217551 - Allied Electronics, Inc.
Fort Worth, TX, USA
3A,40V,AXIAL,SCHOTTKY RECT
70217551
3A,40V,AXIAL,SCHOTTKY RECT 70217551
Features: Guardring for Overvoltage Protection Very Small Conduction Losses Extremely Fast Switching Low Forward Voltage Drop High Forward Surge Capability High Frequency Operation Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Guardring for Overvoltage Protection
  • Very Small Conduction Losses
  • Extremely Fast Switching
  • Low Forward Voltage Drop
  • High Forward Surge Capability
  • High Frequency Operation
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 280-1N5822-E3/54 761183-1N5822-E3/54 1N5822-E3/54GICT-ND 1N5822-E3/54 1N5822-E3/54 05R6010 1N5822-E3/54 1N5822-E3/54 70217551
Product Name Through-Hole 3A 40V Diode and Rectifier Diodes, Rectifiers - Single - 1N5822-E3/54 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Vishay Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers 3A,40V,AXIAL,SCHOTTKY RECT
Package Tape and Reel DO-201; DO-201AD, Axial DO-201; DO-201AD DO-201 DO-201; DO-201AD DO-201
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
VF 0.5250 volts 0.5250 volts 0.5250 volts 0.5250 volts 0.5250 volts
Unlock Full Specs
to access all available technical data