Diode Schottky 30V 1A Through Hole Axial
Diode Schottky 30V 1A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 005325-1N5818RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon, DO-41
1A 30V Schottky Rectifier, DO-41, Axial Product overview: 1N5818RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5818RLG can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 1A, 30V, AXIAL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1A, 30V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 30V 1A AXIAL
DIODE SCHOTTKY 30V 1A AXIAL
Schottky Diodes & Rectifiers 1A 30V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 6255212 | 6255212P | 1N5818RLGOSCT-ND | 005325-1N5818RLG | 1N5818RLG | 280-1N5818RLG | 02M1924 | 1N5818RLG | 1N5818RLG | 1N5818RLG |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - 1N5818RLG | Schottky 1A 30V Diode and Rectifier | Schottky Rectifier, 1A, 30V, Axial; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | |
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||||
| Package | Do-41 | DO-41; DO-41 | Axial | SUR-1AMP-37M | Tape and Reel | DO-204AL | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||||||
| Life Cycle Stage | Active | Active | Active |