DIODES Incorporated Diodes, Rectifiers - Single - 1N5820-B 1N5820-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002325-1N5820-B Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 475mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 20V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002325-1N5820-B Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 475mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 20V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5820-B - 1002325-1N5820-B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5820-B
1002325-1N5820-B
Diodes, Rectifiers - Single - 1N5820-B 1002325-1N5820-B
Manufacturer: Diodes Incorporated Win Source Part Number: 1002325-1N5820-B Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 475mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 20V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002325-1N5820-B
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 475mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Schottky 20V 3A Diode and Rectifier - 280-1N5820-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-1N5820-B
Schottky 20V 3A Diode and Rectifier 280-1N5820-B
DIODE SCHOTTKY 20V 3A DO201AD Product overview: 1N5820-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5820-B can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A DO201AD Product overview: 1N5820-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5820-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5820-BDI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5820-BDI-ND
Single Diodes 1N5820-BDI-ND
Diode Schottky 20V 3A Through Hole DO-201AD

Diode Schottky 20V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5820-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5820-B
Discrete Semiconductor Products - Diodes - Rectifiers 1N5820-B
DIODE SCHOTTKY 20V 3A DO201AD

DIODE SCHOTTKY 20V 3A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1002325-1N5820-B 280-1N5820-B 1N5820-BDI-ND 1N5820-B
Product Name Diodes, Rectifiers - Single - 1N5820-B Schottky 20V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data