Diode Schottky 30V 1A Through Hole DO-41
1.0 A, 30 V, Schottky Rectifier
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 052155-1N5818
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500µA @ 30V
Operating Temperature - Junction: -65°C ~ 125°C
Capacitance @ Vr F: 110pF @ 4V 1MHz
Family Name: 1N5818
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Schottky Diodes & Rectifiers Schottky Barrier
DIODE, SCHOTTKY, 1A, 30V, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1N5818FSTR-ND | 1N5818 | 052155-1N5818 | 1N5818 | 38C7701 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Diode, Schottky, 1A, 30V, Do-41; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |||
| Package | DO-41; Axial Lead / DO-41 | DO-41; DO-41 | DO-204AL | ||
| Life Cycle Stage | Obsolete | ||||
| RoHS Compliant | RoHS | RoHS |