onsemi Schottky 1A 40V Diode and Rectifier 1N5819G

Description
1A 40V Schottky Rectifier Diode, DO-41 Product overview: 1N5819G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 40V Schottky Rectifier Diode, DO-41 Product overview: 1N5819G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 1A 40V Diode and Rectifier
280-1N5819G
Schottky 1A 40V Diode and Rectifier 280-1N5819G
1A 40V Schottky Rectifier Diode, DO-41 Product overview: 1N5819G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819G can be used for catalog matching and distributor lookup.

1A 40V Schottky Rectifier Diode, DO-41 Product overview: 1N5819G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5819GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819GOS-ND
Single Diodes 1N5819GOS-ND
Diode Schottky 40V 1A Through Hole Axial

Diode Schottky 40V 1A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5819G - 1002323-1N5819G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5819G
1002323-1N5819G
Diodes, Rectifiers - Single - 1N5819G 1002323-1N5819G
Manufacturer: ON Semiconductor Win Source Part Number: 1002323-1N5819G Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -65°C to 125°C Family Name: 1N5819 Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 1N5819-B; 1N5819-TB; 1N5819-T-F; Introduction Date: July 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002323-1N5819G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Family Name: 1N5819
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N5819-B; 1N5819-TB; 1N5819-T-F;
Introduction Date: July 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7743347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743347
Schottky Diodes & Rectifiers 7743347
Diode Schottky 40V 1A DO41

Diode Schottky 40V 1A DO41

Supplier's Site
Schottky Diodes & Rectifiers - 7743347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743347P
Schottky Diodes & Rectifiers 7743347P
Diode Schottky 40V 1A DO41

Diode Schottky 40V 1A DO41

Supplier's Site
Schottky Diodes & Rectifiers - 1453122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453122
Schottky Diodes & Rectifiers 1453122
Diode Schottky 40V 1A DO41

Diode Schottky 40V 1A DO41

Supplier's Site
Rectifier; Case 59-10 (DO-41); 1A IF; 0.6 V (Max.); 40V; 25 A Per Cycle IFRM,pbf - 70099643 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier; Case 59-10 (DO-41); 1A IF; 0.6 V (Max.); 40V; 25 A Per Cycle IFRM,pbf
70099643
Rectifier; Case 59-10 (DO-41); 1A IF; 0.6 V (Max.); 40V; 25 A Per Cycle IFRM,pbf 70099643
Rectifier; Case 59-10 (DO-41); 1A IF; 0.6 V (Max.); 40V; 25 A Per Cycle IFRM,pbf

Rectifier; Case 59-10 (DO-41); 1A IF; 0.6 V (Max.); 40V; 25 A Per Cycle IFRM,pbf

Supplier's Site
Schottky Rectifier, 1A, 40V, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2947 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2947
Schottky Rectifier, 1A, 40V, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2947
SCHOTTKY RECTIFIER, 1A, 40V, AXIAL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, AXIAL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N5819G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5819G
Single Diodes 1N5819G
DIODE SCHOTTKY 40V 1A AXIAL

DIODE SCHOTTKY 40V 1A AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5819G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5819G
Discrete Semiconductor Products - Diodes - Rectifiers 1N5819G
DIODE SCHOTTKY 40V 1A AXIAL

DIODE SCHOTTKY 40V 1A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5819G
Schottky Diodes & Rectifiers 1N5819G
Schottky Diodes & Rectifiers 1A 40V

Schottky Diodes & Rectifiers 1A 40V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-1N5819G 1N5819GOS-ND 1002323-1N5819G 7743347 7743347P 70099643 42K2947 1N5819G 1N5819G 1N5819G
Product Name Schottky 1A 40V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N5819G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Rectifier; Case 59-10 (DO-41); 1A IF; 0.6 V (Max.); 40V; 25 A Per Cycle IFRM,pbf Schottky Rectifier, 1A, 40V, Axial; Repetitive Peak Reverse Voltage Onsemi Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Bulk Axial Do-41 DO-41; DO-41 Case 59-10 DO-204AL DO-41; DO-204AL, DO-41, Axial DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data